American Sensor Technologies, Inc. - AST Multiple Option Pressure Transducer AST4700 100 PSIG

Description
The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and oil fill. This translates into rugged construction, high cycle life, wide range of media compatibility, along with all of the benefits of MEMs technology. The AST4700 can be packaged with a variety of process connections including NPT, SAE(UNF), and BSP. Voltage, current and frequency output signals are all standard choices when selecting an AST4700. Electrical connection options include cable, Hirschmann, and Bendix.
Datasheet
Description
The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and oil fill. This translates into rugged construction, high cycle life, wide range of media compatibility, along with all of the benefits of MEMs technology. The AST4700 can be packaged with a variety of process connections including NPT, SAE(UNF), and BSP. Voltage, current and frequency output signals are all standard choices when selecting an AST4700. Electrical connection options include cable, Hirschmann, and Bendix.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Option Pressure Transducer - AST4700 100 PSIG - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Multiple Option Pressure Transducer
AST4700 100 PSIG
Multiple Option Pressure Transducer AST4700 100 PSIG
The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and oil fill. This translates into rugged construction, high cycle life, wide range of media compatibility, along with all of the benefits of MEMs technology. The AST4700 can be packaged with a variety of process connections including NPT, SAE(UNF), and BSP. Voltage, current and frequency output signals are all standard choices when selecting an AST4700. Electrical connection options include cable, Hirschmann, and Bendix.

The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal o-rings, and oil fill. This translates into rugged construction, high cycle life, wide range of media compatibility, along with all of the benefits of MEMs technology. The AST4700 can be packaged with a variety of process connections including NPT, SAE(UNF), and BSP. Voltage, current and frequency output signals are all standard choices when selecting an AST4700. Electrical connection options include cable, Hirschmann, and Bendix.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4700 100 PSIG
Product Name Multiple Option Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Compound (optional feature); Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP200 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details