American Sensor Technologies, Inc. - AST Explosion-Proof Pressure Transmitter AST46HA 500 PSIS

Description
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.
Datasheet
Description
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - AST46HA 500 PSIS - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Explosion-Proof Pressure Transmitter
AST46HA 500 PSIS
Explosion-Proof Pressure Transmitter AST46HA 500 PSIS
The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.

The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology™, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST46HA 500 PSIS
Product Name Explosion-Proof Pressure Transmitter
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Compound (optional feature); Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3MB/500bar - 1-P3MB/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors - 2655856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP219N3621XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers