American Sensor Technologies, Inc. - AST Explosion-Proof Pressure Transmitter AST4600 7500 PSI

Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet
Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - AST4600 7500 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Explosion-Proof Pressure Transmitter
AST4600 7500 PSI
Explosion-Proof Pressure Transmitter AST4600 7500 PSI
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4600 7500 PSI
Product Name Explosion-Proof Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP229E3201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details