American Sensor Technologies, Inc. - AST Explosion-Proof Pressure Transmitter AST4600 5000 PSI

Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet
Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - AST4600 5000 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Explosion-Proof Pressure Transmitter
AST4600 5000 PSI
Explosion-Proof Pressure Transmitter AST4600 5000 PSI
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4600 5000 PSI
Product Name Explosion-Proof Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details