American Sensor Technologies, Inc. - AST Explosion-Proof Pressure Transmitter AST4600 100 PSI

Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet
Description
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Transmitter - AST4600 100 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Explosion-Proof Pressure Transmitter
AST4600 100 PSI
Explosion-Proof Pressure Transmitter AST4600 100 PSI
AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of Explosionproof applications where price and performance are critical.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4600 100 PSI
Product Name Explosion-Proof Pressure Transmitter
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature)
Media Liquid
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10200688-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure sensors & Load sensors - Pressure sensors - FGM-3/6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details