American Sensor Technologies, Inc. - AST Pressure/Level Sensor AST4510 5 PSI

Description
The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet
Description
The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Level Sensor - AST4510 5 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure/Level Sensor
AST4510 5 PSI
Pressure/Level Sensor AST4510 5 PSI
The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

Supplier's Site Datasheet
Pressure/Level Sensor - AST4510 5 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure/Level Sensor
AST4510 5 PSI
Pressure/Level Sensor AST4510 5 PSI
The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST American Sensor Technologies, Inc. - AST
Product Category Level Sensors Level Sensors
Product Number AST4510 5 PSI AST4510 5 PSI
Product Name Pressure/Level Sensor Pressure/Level Sensor
Device Classification Sensor Only; Transmitter Sensor Only; Transmitter
Measuring Range 0.0 to 415 inch (0.0 to 10546 mm) 0.0 to 415 inch (0.0 to 10546 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogCurrent; Frequency / Modulated Frequency (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details