American Sensor Technologies, Inc. - AST Submersible Level Sensor AST4500 AST4500 50 PSI

Description
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet
Description
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Sensor AST4500 - AST4500 50 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Submersible Level Sensor AST4500
AST4500 50 PSI
Submersible Level Sensor AST4500 AST4500 50 PSI
The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4500 50 PSI
Product Name Submersible Level Sensor AST4500
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - MS8607 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details