The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance
The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance
| American Sensor Technologies, Inc. - AST | American Sensor Technologies, Inc. - AST | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Switches |
| Product Number | AST44LP 5 PSIG | AST44LP 5 PSIG |
| Product Name | IS Pressure Transmitter with Single Seal | IS Pressure Transmitter with Single Seal |
| Device Category | Sensor (optional feature); Sensor or Transducer | |
| Sensor Technology | Utilizes MEMS | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Measurement Type | Gauge; Sealed (optional feature) | |
| Media | Liquid; Gas; Handles Hazardous Materials | |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |