American Sensor Technologies, Inc. - AST IS Adjustable Pressure Transmitter AST4410 50 PSI

Description
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.
Datasheet
Description
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS Adjustable Pressure Transmitter - AST4410 50 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
IS Adjustable Pressure Transmitter
AST4410 50 PSI
IS Adjustable Pressure Transmitter AST4410 50 PSI
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.

The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4410 50 PSI
Product Name IS Adjustable Pressure Transmitter
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Utilizes MEMS
Measurement Type Gauge; Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016651-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074167-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details