American Sensor Technologies, Inc. - AST Field Adjustable Pressure Transmitter AST4310 100 PSI

Description
The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4310 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4310 is the solution for pressure measurement when adjust ability is necessary.
Datasheet
Description
The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4310 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4310 is the solution for pressure measurement when adjust ability is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Adjustable Pressure Transmitter - AST4310 100 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Field Adjustable Pressure Transmitter
AST4310 100 PSI
Field Adjustable Pressure Transmitter AST4310 100 PSI
The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4310 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4310 is the solution for pressure measurement when adjust ability is necessary.

The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4310 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4310 is the solution for pressure measurement when adjust ability is necessary.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Transmitters
Product Number AST4310 100 PSI
Product Name Field Adjustable Pressure Transmitter
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Pressure Measurement Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Absolute Pressure Transmitter - Model 266NRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details