The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | AST4300 500 PSIG |
| Product Name | Non-Incendive Pressure Transmitter |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Pressure Measurement | Gauge; Compound (optional feature); Sealed (optional feature) |
| Material | Liquid; Gas |
| Features | Temperature Compensated |
| Switch Point Range | 0.0 to 1000 psi (0.0 to 704 m H2O) |