American Sensor Technologies, Inc. - AST Pressure Sensor Compact AST4100 UL508 AST4100 25 PSI

Description
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.
Datasheet
Description
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor Compact AST4100 UL508 - AST4100 25 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure Sensor Compact AST4100 UL508
AST4100 25 PSI
Pressure Sensor Compact AST4100 UL508 AST4100 25 PSI
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.

American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4100 25 PSI
Product Name Pressure Sensor Compact AST4100 UL508
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP405 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 20.31 psi (32.02 to 14.29 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details