American Sensor Technologies, Inc. - AST Pressure Sensor Compact AST4100 UL508 AST4100 10,000 PSI

Description
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.
Datasheet
Description
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor Compact AST4100 UL508 - AST4100 10,000 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Pressure Sensor Compact AST4100 UL508
AST4100 10,000 PSI
Pressure Sensor Compact AST4100 UL508 AST4100 10,000 PSI
American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.

American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond™ Technology.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4100 10,000 PSI
Product Name Pressure Sensor Compact AST4100 UL508
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP216H1416XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details