Utilizing a one-piece stainless steel sensing element, the AST4000 covers a wide variety of applications that require rugged construction, high cycle life, as well as media compatibility to deliver outstanding and long-term performance. The AST4000 is offered with a variety of threads, pressure ranges, outputs and electrical connections in order to make system integration seamless.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | AST4000 2500 PSI |
| Product Name | Industrial Pressure Sensor AST4000 UL508 |
| Device Category | Sensor; Sensor or Transducer |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |