The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed using Krystal Bond Technology that utilizes a one-piece stainless steel sensing element, this sensor is free of welds, oil-fill and internal o-rings. Complete with a fully welded stainless steel housing, high shock and vibration and EMI/RFI protection, the AST2000 will survive in the most extreme conditions.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | AST2000 2500 PSI |
| Product Name | Pressure Transducer with ASIC AST2000 |
| Pressure Measurement | Gauge; Vacuum |
| Working Pressure Range | 0.0 to 250 psi (0.0 to 176 m H2O) |
| Connection Size | 0.1250 to 0.4375 inch (3.17 to 11.11 mm) |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |
| Accuracy | 0.5000 ±% FS |