The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the option of zero and span calibration, allowing the user to reset the gauge, or adjust the calibration points to their exact needs.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | AG200 - 500 PSI |
| Product Name | 4-20mA Digital Pressure Gauge AG200 |
| Pressure Measurement | Gauge; Compound; Vacuum |
| Working Pressure Range | -14.7 to 500 psi (-10.35 to 352 m H2O) |
| Connection Size | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |
| Accuracy | 0.5000 ±% FS |