American Sensor Technologies, Inc. - AST 4-20mA Digital Pressure Gauge AG200 AG200 - 100 PSI

Description
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the option of zero and span calibration, allowing the user to reset the gauge, or adjust the calibration points to their exact needs.
Datasheet
Description
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the option of zero and span calibration, allowing the user to reset the gauge, or adjust the calibration points to their exact needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Digital Pressure Gauge AG200 - AG200 - 100 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
4-20mA Digital Pressure Gauge AG200
AG200 - 100 PSI
4-20mA Digital Pressure Gauge AG200 AG200 - 100 PSI
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the option of zero and span calibration, allowing the user to reset the gauge, or adjust the calibration points to their exact needs.

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the option of zero and span calibration, allowing the user to reset the gauge, or adjust the calibration points to their exact needs.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Digital Pressure Gauges
Product Number AG200 - 100 PSI
Product Name 4-20mA Digital Pressure Gauge AG200
Pressure Measurement Gauge; Compound; Vacuum
Working Pressure Range -14.7 to 1000 psi (-10.35 to 704 m H2O)
Connection Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Operating Temperature 14 to 158 F (-10 to 70 C)
Accuracy 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details