American Reliance, Inc. DC Power Supply SPS80-41

Description
The SPS80-41 is a 3300 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 80V Current: 41A Power: 3300W Low Profile, High Power Density 3U Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting The Amrel SPS80-41 combines the best of DC power processing with multiprocessor embedded control. A combination of high and medium frequency power processing technologies improves response, shrinks package size, and reduces cost. The Amrel SPS80-41 power supplies are current fed and are more tolerant to abusive loads than conventional switching power supplies.
Datasheet
Description
The SPS80-41 is a 3300 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 80V Current: 41A Power: 3300W Low Profile, High Power Density 3U Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting The Amrel SPS80-41 combines the best of DC power processing with multiprocessor embedded control. A combination of high and medium frequency power processing technologies improves response, shrinks package size, and reduces cost. The Amrel SPS80-41 power supplies are current fed and are more tolerant to abusive loads than conventional switching power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SPS80-41 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SPS80-41
DC Power Supply SPS80-41
The SPS80-41 is a 3300 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 80V Current: 41A Power: 3300W Low Profile, High Power Density 3U Closed-case Calibration Programmable Protection Full Front Panel Control GPIB IEEE-488/RS-232 (Standard) Ethernet and USB Available High Efficiency and Power Factor Standard 19” rack mounting The Amrel SPS80-41 combines the best of DC power processing with multiprocessor embedded control. A combination of high and medium frequency power processing technologies improves response, shrinks package size, and reduces cost. The Amrel SPS80-41 power supplies are current fed and are more tolerant to abusive loads than conventional switching power supplies.

The SPS80-41 is a 3300 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 80V
  • Current: 41A
  • Power: 3300W
  • Low Profile, High Power Density 3U
  • Closed-case Calibration
  • Programmable Protection
  • Full Front Panel Control
  • GPIB IEEE-488/RS-232 (Standard)
  • Ethernet and USB Available
  • High Efficiency and Power Factor
  • Standard 19” rack mounting

The Amrel SPS80-41 combines the best of DC power processing with multiprocessor embedded control. A combination of high and medium frequency power processing technologies improves response, shrinks package size, and reduces cost. The Amrel SPS80-41 power supplies are current fed and are more tolerant to abusive loads than conventional switching power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SPS80-41
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2231-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers