The PPS-1322 is a 120 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 0-30 V
Current: 0-2 A
Power: 120W
Resolution: 8mV, 2mA.
LCD display reads output voltage and current with 0.1% and 0.2% error respectively
0.01% voltage stability
Load effect : 0.001%
The Amrel PPS-1322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment.
The PPS-1322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.
The PPS-1322 is a 120 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 0-30 V
- Current: 0-2 A
- Power: 120W
- Resolution: 8mV, 2mA.
- LCD display reads output voltage and current with 0.1% and 0.2% error respectively
- 0.01% voltage stability
- Load effect : 0.001%
The Amrel PPS-1322 offers a complete solution to power supply system requirements. These models are indispensable instruments in assisting in the development and testing of new products, as well as being standard instruments for automatic test systems. The wide range of output selection combined with excellent load/line regulation creates a vital instrument in your lab environment.
The PPS-1322 comes standard with a GPIB interface. The unit comes standard with output voltage and current programming, overvoltage and overcurrent protection, remote sense, reverse polarity protection and output enable/disable. All models of the programmable power supply series are able to be calibrated either in local or remote mode.