American Reliance, Inc. DC Power Supply MPS-603H

Description
The MPS-603H is a 875 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 25A Power: 875W The Amrel MPS-603H is a 35V, 25A, 875W, DC Power Supply.
Description
The MPS-603H is a 875 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 25A Power: 875W The Amrel MPS-603H is a 35V, 25A, 875W, DC Power Supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - MPS-603H - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
MPS-603H
DC Power Supply MPS-603H
The MPS-603H is a 875 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 25A Power: 875W The Amrel MPS-603H is a 35V, 25A, 875W, DC Power Supply.

The MPS-603H is a 875 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 35V
  • Current: 25A
  • Power: 875W

The Amrel MPS-603H is a 35V, 25A, 875W, DC Power Supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number MPS-603H
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details