American Reliance, Inc. DC Power Supply LPS102

Description
The LPS102 is a 60 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Analog Display Voltage: 30V Current: 2A Power: 60W AC 115V, 60 Hz Input Single Output The Amrel LPS102 is a Programmable Linear Power Supply that includes a variety of functions and features controlled via an analog display. Voltage or current settings within the output range can also be easily accomplished.
Datasheet
Description
The LPS102 is a 60 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Analog Display Voltage: 30V Current: 2A Power: 60W AC 115V, 60 Hz Input Single Output The Amrel LPS102 is a Programmable Linear Power Supply that includes a variety of functions and features controlled via an analog display. Voltage or current settings within the output range can also be easily accomplished.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPS102 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LPS102
DC Power Supply LPS102
The LPS102 is a 60 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Analog Display Voltage: 30V Current: 2A Power: 60W AC 115V, 60 Hz Input Single Output The Amrel LPS102 is a Programmable Linear Power Supply that includes a variety of functions and features controlled via an analog display. Voltage or current settings within the output range can also be easily accomplished.

The LPS102 is a 60 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Analog Display
  • Voltage: 30V
  • Current: 2A
  • Power: 60W
  • AC 115V, 60 Hz Input
  • Single Output

The Amrel LPS102 is a Programmable Linear Power Supply that includes a variety of functions and features controlled via an analog display. Voltage or current settings within the output range can also be easily accomplished.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LPS102
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details