American Reliance, Inc. DC Power Supply LPS-105

Description
The LPS-105 is a 200 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Maximum Output Power: 200W Output Voltage: 30V Setting Resolution: 2.5% Output Current: 3A Setting Resolution: 2.5% Triple Output Constant Voltage Characteristics Line Regulation (±10% AC): 0.01%+1mV Load Regulation: (100% load change): 0.01%+1mV Noise RMS: 0.3mV rms Ripple Peak (10Hz to 20MHz): 5mV p-p Transient Response: 50µs/<100mV Temperature Coefficient: 200ppm/°C Constant Current Characteristics Line Regulation: (±10% AC):0.1%+2mA Load Regulation (100% load change): 0.1%+2mA Noise RMS: 2mA rms Ripple Peak (10Hz TO 20MHz): 5mA p-p Temperature Coefficient: 0.1% General Specifications Fixed Output Voltage (Partial Adjustment): 3V-6.5V Fixed Output Current: 3A Transient Response: 50µs Temperature Range: Operating: 0°C to 40°C, less than 80% RH; Storage: -45°C to 75°C, less than 80% RH Dimensions: 6 3/4" x 9 1/2" x 12" Convention Cooling The Amrel LPS-105 is a 200W, 30V, 3A, DC Power Supply with a setting resolution of 2.5% and a line and load regulation of 0.01% + 1mV.
Datasheet
Description
The LPS-105 is a 200 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Maximum Output Power: 200W Output Voltage: 30V Setting Resolution: 2.5% Output Current: 3A Setting Resolution: 2.5% Triple Output Constant Voltage Characteristics Line Regulation (±10% AC): 0.01%+1mV Load Regulation: (100% load change): 0.01%+1mV Noise RMS: 0.3mV rms Ripple Peak (10Hz to 20MHz): 5mV p-p Transient Response: 50µs/<100mV Temperature Coefficient: 200ppm/°C Constant Current Characteristics Line Regulation: (±10% AC):0.1%+2mA Load Regulation (100% load change): 0.1%+2mA Noise RMS: 2mA rms Ripple Peak (10Hz TO 20MHz): 5mA p-p Temperature Coefficient: 0.1% General Specifications Fixed Output Voltage (Partial Adjustment): 3V-6.5V Fixed Output Current: 3A Transient Response: 50µs Temperature Range: Operating: 0°C to 40°C, less than 80% RH; Storage: -45°C to 75°C, less than 80% RH Dimensions: 6 3/4" x 9 1/2" x 12" Convention Cooling The Amrel LPS-105 is a 200W, 30V, 3A, DC Power Supply with a setting resolution of 2.5% and a line and load regulation of 0.01% + 1mV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPS-105 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LPS-105
DC Power Supply LPS-105
The LPS-105 is a 200 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Maximum Output Power: 200W Output Voltage: 30V Setting Resolution: 2.5% Output Current: 3A Setting Resolution: 2.5% Triple Output Constant Voltage Characteristics Line Regulation (±10% AC): 0.01%+1mV Load Regulation: (100% load change): 0.01%+1mV Noise RMS: 0.3mV rms Ripple Peak (10Hz to 20MHz): 5mV p-p Transient Response: 50µs/<100mV Temperature Coefficient: 200ppm/°C Constant Current Characteristics Line Regulation: (±10% AC):0.1%+2mA Load Regulation (100% load change): 0.1%+2mA Noise RMS: 2mA rms Ripple Peak (10Hz TO 20MHz): 5mA p-p Temperature Coefficient: 0.1% General Specifications Fixed Output Voltage (Partial Adjustment): 3V-6.5V Fixed Output Current: 3A Transient Response: 50µs Temperature Range: Operating: 0°C to 40°C, less than 80% RH; Storage: -45°C to 75°C, less than 80% RH Dimensions: 6 3/4" x 9 1/2" x 12" Convention Cooling The Amrel LPS-105 is a 200W, 30V, 3A, DC Power Supply with a setting resolution of 2.5% and a line and load regulation of 0.01% + 1mV.

The LPS-105 is a 200 Watt DC Power Supply from Amrel. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Maximum Output Power: 200W
  • Output Voltage: 30V
  • Setting Resolution: 2.5%
  • Output Current: 3A
  • Setting Resolution: 2.5%
  • Triple Output

Constant Voltage Characteristics

  • Line Regulation (±10% AC): 0.01%+1mV
  • Load Regulation: (100% load change): 0.01%+1mV
  • Noise RMS: 0.3mV rms
  • Ripple Peak (10Hz to 20MHz): 5mV p-p
  • Transient Response: 50µs/<100mV
  • Temperature Coefficient: 200ppm/°C

Constant Current Characteristics

  • Line Regulation: (±10% AC):0.1%+2mA
  • Load Regulation (100% load change): 0.1%+2mA
  • Noise RMS: 2mA rms
  • Ripple Peak (10Hz TO 20MHz): 5mA p-p
  • Temperature Coefficient: 0.1%

General Specifications

  • Fixed Output Voltage (Partial Adjustment): 3V-6.5V
  • Fixed Output Current: 3A
  • Transient Response: 50µs
  • Temperature Range: Operating: 0°C to 40°C, less than 80% RH; Storage: -45°C to 75°C, less than 80% RH
  • Dimensions: 6 3/4" x 9 1/2" x 12"
  • Convention Cooling

The Amrel LPS-105 is a 200W, 30V, 3A, DC Power Supply with a setting resolution of 2.5% and a line and load regulation of 0.01% + 1mV.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LPS-105
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details