American Precision Gauge, LLC Digital Calipers LDMD-3

Description
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST
Description
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST

Suppliers

Company
Product
Description
Supplier Links
Digital Calipers - LDMD-3 - American Precision Gauge, LLC
Yorba Linda, CA, USA
Digital Calipers
LDMD-3
Digital Calipers LDMD-3
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST

The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment.
The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric.
Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage.
Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications.
Use as a measuring device for inspection or as a setup gauge for cutting or machining applications.

  • Inch or Metric Display
  • AAA Battery Operated user replaceable
  • Easy to read, large 10 mm LCD Display
  • System accuracy within .005"along its full standard travel length of 48" (120" custom)
  • LCD Display reads to 4 decimal with .000397" accuracy
  • Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down)
  • End stops reversible to use either left or right hand operations. Can be customized to meet special application needs.
  • Measure inside or outside dimensions.
  • LOW COST
Supplier's Site

Technical Specifications

  American Precision Gauge, LLC
Product Category Dimensional Gages and Instruments
Product Number LDMD-3
Product Name Digital Calipers
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English (optional feature); Metric (optional feature)
Gage / Instrument Type Caliper; Gaging System or Station
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 26 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Non-Contact Visual Tool Setter - VTS - Marposs Corp
Specs
Gaging Technology Non-contact
Features Tool Setting
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details