American Power Design, Inc. High Voltage DC to DC Converter X50 Series X50-75/C

Description
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter X50 Series - X50-75/C - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter X50 Series
X50-75/C
High Voltage DC to DC Converter X50 Series X50-75/C
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Excellent Line & Load Regulation
  • Independently Isolated Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection
  • Remote On/Off Control

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -45 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number X50-75/C
Product Name High Voltage DC to DC Converter X50 Series
Type DC-DC Converter; High Voltage
Operating Temperature -45 to 85 C (-49 to 185 F)
DC Output Voltage 75.0 volts
DC Output Current 0.6660 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details