American Power Design, Inc. High Voltage DC to DC Converter S30 Series S30-D200/C

Description
The S30 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S30 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S30 Series - S30-D200/C - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S30 Series
S30-D200/C
High Voltage DC to DC Converter S30 Series S30-D200/C
The S30 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S30 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S30-D200/C
Product Name High Voltage DC to DC Converter S30 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 200.0 volts
DC Output Current 0.0750 amps
DC Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details