American Power Design, Inc. High Voltage DC to DC Converter S3 Series S3-D200

Description
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S3 Series - S3-D200 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S3 Series
S3-D200
High Voltage DC to DC Converter S3 Series S3-D200
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 500Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: No Shielding
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S3-D200
Product Name High Voltage DC to DC Converter S3 Series
Type DC-DC Converter; High Voltage
Features Miniature
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 200.0 volts
DC Output Current 0.0070 amps
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details