American Power Design, Inc. High Voltage DC to DC Converter S20 Series S20-S500/B

Description
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S20 Series - S20-S500/B - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S20 Series
S20-S500/B
High Voltage DC to DC Converter S20 Series S20-S500/B
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S20-S500/B
Product Name High Voltage DC to DC Converter S20 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 500.0 volts
DC Output Current 0.0400 amps
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - 237-2268-ND - DigiKey
Specs
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details