The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | S20-D500/C |
| Product Name | High Voltage DC to DC Converter S20 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 500.0 volts |
| DC Output Current | 0.0200 amps |
| DC Output Power | 20 watts |