American Power Design, Inc. High Voltage DC to DC Converter S1 Series S1-D200

Description
The S1 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S1 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S1 Series - S1-D200 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S1 Series
S1-D200
High Voltage DC to DC Converter S1 Series S1-D200
The S1 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S1 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 500Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: No Shielding
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S1-D200
Product Name High Voltage DC to DC Converter S1 Series
Type DC-DC Converter; High Voltage
Features Miniature
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 200.0 volts
DC Output Current 0.0025 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Space -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details