American Power Design, Inc. High Voltage DC to DC Converter P5 Series (ROHS Compliance) P5-250/Y

Description
The P5 Series of DC/DC converters offer a 5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 4000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P5 Series of DC/DC converters offer a 5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 4000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P5 Series (ROHS Compliance) - P5-250/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P5 Series (ROHS Compliance)
P5-250/Y
High Voltage DC to DC Converter P5 Series (ROHS Compliance) P5-250/Y
The P5 Series of DC/DC converters offer a 5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 4000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P5 Series of DC/DC converters offer a 5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 4000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 5 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P5-250/Y
Product Name High Voltage DC to DC Converter P5 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 48.0 to 2500.0 volts
DC Output Current 0.0020 amps
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details