The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +85 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | P2-80 |
| Product Name | High Voltage DC to DC Converter P2 Series |
| Type | DC-DC Converter; High Voltage |
| Features | Miniature |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| DC Output Voltage | 0.0 to 800.0 volts |
| DC Output Current | 0.0025 amps |