The P2-150 is a high voltage DC to DC converter from the P2 Series by American Power Design, Inc. It provides a single output voltage range of 0V to 1.5kVdc with a maximum output ripple of less than 0.5% (7.5V p-p) and a maximum output current of 1.3 mA. The converter operates with an input voltage of 0V to 12Vdc, drawing less than 120 mA at no load and up to 260 mA at full load. This model features a startup voltage of less than 0.7Vdc and offers continuous short circuit protection. It has a high reliability rating with a temperature stability of +/-0.02%/°C and operates within a temperature range of -25 to +85°C. The P2-150 is encapsulated in UL 94V-0 epoxy and has dimensions of 1.5 x 1.5 x 0.63 inches, weighing 1.5 oz. It also provides 3500 Vdc output isolation and is available with industry standard pinouts. The converter is suitable for applications requiring high voltage outputs with low power consumption and robust performance.
The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +85 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | P2-150 |
| Product Name | High Voltage DC to DC Converter P2 Series |
| Type | DC-DC Converter; High Voltage |
| Features | Miniature |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| DC Output Voltage | 0.0 to 1500.0 volts |
| DC Output Current | 0.0014 amps |