American Power Design, Inc. High Voltage DC to DC Converter M30 Series (ROHS Compliance) M30-D48/Y

Description
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter M30 Series (ROHS Compliance) - M30-D48/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter M30 Series (ROHS Compliance)
M30-D48/Y
High Voltage DC to DC Converter M30 Series (ROHS Compliance) M30-D48/Y
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Fully Programable Outputs
  • Single and Dual Outputs
  • Wide Input Range
  • 1.5 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number M30-D48/Y
Product Name High Voltage DC to DC Converter M30 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage -48.0 to 48.0 volts
DC Output Current 0.3120 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details