The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | M30-D400 |
| Product Name | High Voltage DC to DC Converter M30 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | -48.0 to 400.0 volts |
| DC Output Current | 0.0370 amps |
| DC Output Power | 30 watts |