The L35-110/Y is a high voltage DC to DC converter from the L3 Series by American Power Design, Inc., designed to provide a 110 Vdc output with a maximum current of 27 mA. It features a compact size of 1 x 2 x 0.41 inches and weighs 1.2 ounces, making it suitable for applications with space constraints. The converter offers a high degree of performance with voltage accuracy of +/-1%, line regulation of +/-0.1%, and load regulation of +/-0.2%. It operates efficiently with a typical efficiency of 65% and has a low output ripple of less than 0.05% P-P. The L35-110/Y is capable of withstanding continuous short circuits and provides 1000 Vdc output isolation, ensuring safety in high voltage applications. It operates within a temperature range of 0 to +70°C and can be stored at temperatures between -40 to +100°C. The device is encapsulated in a nickel-plated metal case and is compliant with RoHS standards. This converter is suitable for various applications requiring reliable high voltage power conversion.
The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.3%/Deg C
Temp. (Operating Case): 0 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L35-110/Y |
| Product Name | High Voltage DC to DC Converter L3 Series (ROHS Compliance) |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 110.0 volts |
| DC Output Current | 0.0270 amps |