American Power Design, Inc. High Voltage DC to DC Converter L3 Series (ROHS Compliance) L348-80/Y

Description
The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter L3 Series (ROHS Compliance) - L348-80/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter L3 Series (ROHS Compliance)
L348-80/Y
High Voltage DC to DC Converter L3 Series (ROHS Compliance) L348-80/Y
The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 500Vdc
  • Low Profile
  • Excellent Line & Load Regulation
  • Ultra Low Output Ripple
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.3%/Deg C
Temp. (Operating Case): 0 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number L348-80/Y
Product Name High Voltage DC to DC Converter L3 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 80.0 volts
DC Output Current 0.0375 amps
Unlock Full Specs
to access all available technical data

Similar Products

TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details