The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.3%/Deg C
Temp. (Operating Case): 0 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L124-500 |
| Product Name | High Voltage DC to DC Converter L1 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 500.0 volts |
| DC Output Current | 0.0020 amps |
| DC Output Power | 1 watts |