American Power Design, Inc. 10 Watt High Voltage DC/DC Converter J10 Series J10-500/Y

Description
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs High Power Density Industry Standard Pinouts LC Network (Input Filter) 6500Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.05%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs High Power Density Industry Standard Pinouts LC Network (Input Filter) 6500Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.05%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watt High Voltage DC/DC Converter J10 Series - J10-500/Y - American Power Design, Inc.
Windham, NH, USA
10 Watt High Voltage DC/DC Converter J10 Series
J10-500/Y
10 Watt High Voltage DC/DC Converter J10 Series J10-500/Y
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs High Power Density Industry Standard Pinouts LC Network (Input Filter) 6500Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.05%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • High Power Density
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 6500Vdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.05%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number J10-500/Y
Product Name 10 Watt High Voltage DC/DC Converter J10 Series
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 5.0 volts
DC Output Current 0.0020 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details