- Trained on our vast library of engineering resources.

American Power Design, Inc. 10 Watt High Voltage DC/DC Converter J10 Series J10-50

Description
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs High Power Density Industry Standard Pinouts LC Network (Input Filter) 6500Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.05%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watt High Voltage DC/DC Converter J10 Series - J10-50 - American Power Design, Inc.
Windham, NH, USA
10 Watt High Voltage DC/DC Converter J10 Series
J10-50
10 Watt High Voltage DC/DC Converter J10 Series J10-50
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs High Power Density Industry Standard Pinouts LC Network (Input Filter) 6500Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.05%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • High Power Density
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 6500Vdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.05%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number J10-50
Product Name 10 Watt High Voltage DC/DC Converter J10 Series
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
DC Output Voltage 0.0 to 500.0 volts
DC Output Current 0.0200 amps
DC Output Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage DC to DC Converter C50 Series - C50-12/B - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 12.0 volts
View Details
High Voltage DC to DC Converter C30 Series (ROHS Compliance) - C30-28/Y - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
Regulatory Compliance RoHS
View Details
High Voltage DC to DC Converter D100 Series (ROHS Compliance) - D100-15/A/Y - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
Regulatory Compliance RoHS
View Details
High Voltage DC to DC Converter C30 Series - C30-9 - American Power Design, Inc.
Specs
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 9.0 volts
View Details