The J10-300 is a 10 Watt high voltage DC/DC converter from the J10 Series by American Power Design, Inc. It provides a single output voltage range of 0V to 3kVdc, with a maximum output ripple of less than 0.25% (7.5V p-p) at full load. The converter operates with an input voltage range of 0V to 15Vdc, drawing a no-load current of less than 230 mA and a full load current of up to 920 mA. This model features a startup voltage of less than 0.7Vdc and offers continuous short circuit protection. It is designed for a wide operating temperature range of -20 to +85°C and can withstand storage temperatures from -55 to +100°C. The J10-300 has a high reliability rating with a 6500 Vdc output isolation and includes an LC input filter to minimize reflected ripple current. The converter is encapsulated in UL 94V-0 epoxy and has dimensions of 1.5 x 2.4 x 0.81 inches, weighing 3.4 oz. Engineers seeking a compact, reliable high voltage DC/DC converter with customizable output voltage options may find the J10-300 suitable for their applications.
The J10 Series of DC/DC converters offer a 6500Vdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.
Features
Temp. (Stability): 0.05%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | J10-300 |
| Product Name | 10 Watt High Voltage DC/DC Converter J10 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| DC Output Voltage | 0.0 to 3000.0 volts |
| DC Output Current | 0.0033 amps |
| DC Output Power | 10 watts |