American Power Design, Inc. High Voltage DC/DC Converter E1-N100

Description
The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Fully Regulated Outputs to + or -8000Vdc 0-100% Programable Outputs High Stability (0.005%/Deg C Low Output Noise & EMI/RFI External Calibration Adjustment Continuous Short Circuit Protection Temp. (Stability): 0.005%/Deg C Temp. (Operating Case): -10 to +60 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950 * * For RoHS Compliant part, add suffix /Y
Datasheet
Description
The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Fully Regulated Outputs to + or -8000Vdc 0-100% Programable Outputs High Stability (0.005%/Deg C Low Output Noise & EMI/RFI External Calibration Adjustment Continuous Short Circuit Protection Temp. (Stability): 0.005%/Deg C Temp. (Operating Case): -10 to +60 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950 * * For RoHS Compliant part, add suffix /Y
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC/DC Converter - E1-N100 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC/DC Converter
E1-N100
High Voltage DC/DC Converter E1-N100
The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Fully Regulated Outputs to + or -8000Vdc 0-100% Programable Outputs High Stability (0.005%/Deg C Low Output Noise & EMI/RFI External Calibration Adjustment Continuous Short Circuit Protection Temp. (Stability): 0.005%/Deg C Temp. (Operating Case): -10 to +60 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950 * * For RoHS Compliant part, add suffix /Y

The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Fully Regulated Outputs to + or -8000Vdc
  • 0-100% Programable Outputs
  • High Stability (0.005%/Deg C
  • Low Output Noise & EMI/RFI
  • External Calibration Adjustment
  • Continuous Short Circuit Protection

Temp. (Stability): 0.005%/Deg C
Temp. (Operating Case): -10 to +60 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

* * For RoHS Compliant part, add suffix /Y

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number E1-N100
Product Name High Voltage DC/DC Converter
Type DC-DC Converter; High Voltage
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage -1000.0 volts
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-40-3u-27658 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details