American Power Design, Inc. High Voltage DC to DC Converter D60 Series (ROHS Compliance) D60-15/5/C/Y

Description
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Description
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter D60 Series (ROHS Compliance) - D60-15/5/C/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter D60 Series (ROHS Compliance)
D60-15/5/C/Y
High Voltage DC to DC Converter D60 Series (ROHS Compliance) D60-15/5/C/Y
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Single Dual and Triple Outputs
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number D60-15/5/C/Y
Product Name High Voltage DC to DC Converter D60 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage -5.0 to 15.0 volts
DC Output Current 2 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - WDU75-100-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details