The D150-24/Y is a 150-watt DC to DC converter from the D150 Series by American Power Design, Inc. It operates within a wide input voltage range of 10-20 Vdc and provides a single output of 24 Vdc at a maximum current of 5 A. The converter features a voltage accuracy of ±1% and excellent line and load regulation, with ripple voltage less than 100 mV P-P. It is designed for a wide operating temperature range of -40 to +85°C and has a thermal shutdown feature at 100°C ± 5°C. The unit is housed in a rugged metal case, measuring 3.5 x 5.5 x 0.92 inches and weighing 19.5 oz. Additionally, it offers 500 Vdc output isolation and continuous short circuit protection, making it suitable for demanding applications. The D150-24/Y is RoHS compliant and designed to meet safety standards including UL 60950.
The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | D150-24/Y |
| Product Name | High Voltage DC to DC Converter D150 Series (ROHS Compliance) |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 5 amps |