The D150-12/12/A is a high voltage DC to DC converter from the D150 Series by American Power Design, Inc., designed to deliver 150 watts of power. It operates within an input voltage range of 18V to 36V DC and provides dual outputs of 12V DC at 7.5A each. The converter features a voltage accuracy of ±1%, with line regulation of ±0.2% and load regulation of ±1%. Output ripple is maintained below 100mV peak-to-peak, and below 75mV peak-to-peak for outputs under 10V DC. This model is housed in a robust metal case measuring 3.5 x 5.5 x 0.92 inches and weighs 19.5 ounces. It is capable of operating in temperatures ranging from -40°C to +85°C and can withstand storage temperatures from -40°C to +125°C. The D150-12/12/A includes continuous short circuit protection and thermal shutdown features, ensuring reliable operation. It also provides 500V DC output isolation and is suitable for applications requiring high performance and stability.
The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | D150-12/12/A |
| Product Name | High Voltage DC to DC Converter D150 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| DC Output Voltage | -12.0 to 12.0 volts |
| DC Output Current | 7.5 amps |
| DC Output Power | 150 watts |