American Power Design, Inc. High Voltage DC to DC Converter C30 Series C30-21

Description
The C30 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Description
The C30 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter C30 Series - C30-21 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter C30 Series
C30-21
High Voltage DC to DC Converter C30 Series C30-21
The C30 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The C30 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Low Output Ripple
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number C30-21
Product Name High Voltage DC to DC Converter C30 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 21.0 volts
DC Output Current 1.4 amps
DC Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details