American Power Design, Inc. 100 Watt High Voltage DC/DC Converter A100 Series A100-140/C

Description
The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Watt High Voltage DC/DC Converter A100 Series - A100-140/C - American Power Design, Inc.
Windham, NH, USA
100 Watt High Voltage DC/DC Converter A100 Series
A100-140/C
100 Watt High Voltage DC/DC Converter A100 Series A100-140/C
The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 200Vdc
  • High Power Density
  • Ultra Wide Input Range
  • Excellent Line & Load Regulation
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number A100-140/C
Product Name 100 Watt High Voltage DC/DC Converter A100 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 140.0 volts
DC Output Current 0.7140 amps
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6886-ea-pu-10200-420-4u-wc-32105 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details