The A100-140/A is a 100 Watt high voltage DC/DC converter from the A100 Series by American Power Design, Inc. It provides a selectable output voltage of 140 Vdc with a maximum output current of 714 mA. The converter operates within an input voltage range of 18-36 Vdc and features an efficiency of up to 90%. It is designed for high power density applications and offers excellent line and load regulation, with line regulation of ±0.2% and load regulation of ±0.3%. The A100-140/A includes continuous short circuit protection and operates in a temperature range of -25 to +70°C. It has a thermal shutdown feature at 100°C and is encapsulated in a six-sided metal case for EMI/RFI shielding. The converter supports remote on/off control and has an output isolation of 1000 Vdc. With a compact size of 2.75 x 4.8 x 0.92 inches and a weight of 13.5 oz, it is suitable for various applications requiring reliable high voltage power conversion.
The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | A100-140/A |
| Product Name | 100 Watt High Voltage DC/DC Converter A100 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 140.0 volts |
| DC Output Current | 0.7140 amps |
| DC Output Power | 100 watts |