American Electrical, Inc. Terminal Blocks - Accessories - Wire Ferrules MC1050

Description
CONN FERRULE DIN 22AWG WHITE
Request a Quote Datasheet
Description
CONN FERRULE DIN 22AWG WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 288-1690-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
288-1690-ND
Terminal Blocks - Accessories - Wire Ferrules 288-1690-ND
CONN FERRULE DIN 22AWG WHITE

CONN FERRULE DIN 22AWG WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 288-1690-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details