The KMY200615 is a 115 VAC, 2CO, 10A industrial relay with a coil power consumption of 1.2 W and a coil resistance of 4430 Ω. It operates within a temperature range of -55 to +70 °C and supports a relative humidity of 5% to 85% non-condensing. The relay has a dielectric strength of 2000 VAC between coil and contacts and 1000 VAC between contacts, both for 1 minute. Operate and release times are each ≤20 ms at nominal voltage. Insulation resistance is ≥1000 MΩ at 500 VDC. The package includes an LED indicator and test button, and the unit weighs 0.032 kg including packaging. This part is supplied in packs of 20.
KMY200615 (115VAC, 2CO, 10A, REL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL820384-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |