The KMY200024 is a 24 VDC, 2CO, 10A industrial relay with a coil resistance of 640 Ω and coil power consumption of 0.9 W. It operates within a temperature range of -55°C to +70°C and has an insulation resistance of at least 1000 MΩ at 500 VDC. The relay exhibits a dielectric strength of 2000 VAC between coil and contacts, and 1000 VAC between contacts, each for 1 minute. Operate and release times are both ≤20 ms at nominal voltage. Relative humidity tolerance is 5% to 85% non-condensing. The unit weighs 0.032 kg including packaging and is supplied in packs of 20.
KMY200024 (24VDC, 2CO, 10A, RELA
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL820377-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |